EN
  • EN
  • DE

AME5176-AET200

Part No AME5176-AET200
Manufacturer AME, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817053-AME5176-AET200
Ultra Librarian 3D Model Ultra Librarian AME5176-AET200 CAD Model

Description

The AME5176-AET200 is a voltage regulator manufactured by AME, Inc. It's designed to provide a stable and regulated output voltage for various electronic devices. This particular model is designed for applications requiring a precise and efficient power supply.

Applications

  • Portable electronics: Powers microcontrollers, sensors, and other components.
  • Battery-powered devices: Regulates voltage to ensure stable operation.
  • Industrial control systems: Provides a reliable power source for sensitive circuits.
  • Automotive applications: Regulates voltage in automotive electronic systems.
  • Power management: Used as a point-of-load regulator in distributed power systems.

Features

  • High efficiency: Minimizes power loss and extends battery life.
  • Low dropout voltage: Operates with minimal voltage difference between input and output.
  • Overcurrent protection: Protects the device and the load from excessive current.
  • Thermal shutdown: Prevents overheating and damage to the regulator.
  • Fixed output voltage: Provides a precise and stable output voltage.

Benefits

  • Extended battery life: High efficiency minimizes power consumption.
  • Reliable operation: Protection features ensure stable and safe performance.
  • Simplified design: Fixed output voltage simplifies circuit design.
  • Compact solution: Small package size allows for space-constrained applications.
  • Improved system performance: Stable voltage regulation enhances the performance of connected devices.

Technical Specifications

While specific electrical characteristics can vary, the AME5176-AET200 generally features a low dropout voltage, enabling it to operate effectively even when the input voltage is close to the desired output voltage. Typical specifications include an input voltage range of 2.5V to 5.5V and a fixed output voltage, commonly 2.0V. It offers overcurrent and thermal protection. The package type is typically a small outline transistor (SOT) or similar surface mount package to facilitate efficient PCB assembly.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess