Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex®-7 T
Package Tray
Number of LABs/CLBs 152700
Number of Logic Elements/Cells 1954560
Total RAM Bits 47628288
Number of I/O 1200
Voltage - Supply 0.97V ~ 1.03V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 1924-BBGA, FCBGA
Supplier Device Package 1925-FCBGA (45x45)
Base Product Number XC7V2000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1015330-XC7V2000T-2FLG1925C
Ultra Librarian 3D Model Ultra Librarian XC7V2000T-2FLG1925C CAD Model

Description

The XC7V2000T-2FLG1925C is an integrated circuit that belongs to the Virtex-7 T series.

  • Package: Tray
  • Standard Package: 1
  • I/O: 1200
  • LABs/CLBs: 152700
  • Logic Elements/Cells: 1954560
  • Total RAM Bits: 47628288
  • Voltage Supply: 0.97V ~ 1.03V
  • Package/Case: 1924-BBGA, FCBGA
  • Operating Temperature: 0°C ~ 85°C (TJ)

You May Also Be Interested in

Amd
IC FPGA 640 I/O 1136FCBGA / series Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VSX95T-1FF1136C
Intel
IC FPGA 176 I/O 324UBGA / series Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA
Lowest to $656.8421
ECAD model for 5CEBA2U15C7N
Xilinx Inc.
IC FPGA 640 I/O 1136FCBGA
Lowest to $1,629.0908
ECAD model for XC5VFX100T-1FFG1136I
Intel
IC FPGA 564 I/O 1152HBGA / series Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA
Need more? Email Us
ECAD model for EP4SGX530HH35C4N
Microchip Technology
IC FPGA 177 I/O 256FBGA
Need more? Email Us
ECAD model for A3P1000L-1FGG256
Amd
IC FPGA 285 I/O 484FCBGA
Need more? Email Us
ECAD model for XC7K160T-1FB484I
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
ECAD model for A42MX09-PLG84M
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
ECAD model for LFXP2-17E-6QN208I

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention