Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Artix-7
Package Tray
Number of LABs/CLBs 1300
Number of Logic Elements/Cells 16640
Total RAM Bits 921600
Number of I/O 106
Voltage - Supply 0.95V ~ 1.05V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 238-LFBGA, CSPBGA
Supplier Device Package 238-CSBGA (10x10)
Base Product Number XC7A15
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 240
Win Source Part Number 1210455-XC7A15T-2CPG236C
Ultra Librarian 3D Model Ultra Librarian XC7A15T-2CPG236C CAD Model

Description

The XC7A15T-2CPG236C is an Artix-7 series integrated circuit manufactured by AMD Xilinx.

  • Series: Artix-7
  • Package: 238-LFBGA, CSPBGA
  • Supplier Device Package: 238-CSBGA (10x10)
  • I/O: 106
  • LABs/CLBs: 1300
  • Logic Elements/Cells: 16640
  • Total RAM Bits: 921600
  • Voltage Supply: 0.95V to 1.05V
  • Operating Temperature: 0°C to 85°C (TJ)
  • Package: Tray
  • Standard Package: 240
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CSFBGA
Need more? Email Us
ECAD model for LCMXO3LF-2100E-6MG256C
Lattice Semiconductor Corporation
FIELD PROGRAMMABLE GATE ARRAY / ORCA?3C Field Programmable Gate Array (FPGA) IC 192 43008 2592 240-BFQFP Exposed Pad
Need more? Email Us
ECAD model for OR3T556PS240-DB
Amd
IC FPGA 520 I/O 1156FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XCKU040-3FFVA1156E
Efinix, Inc.
IC FPGA 73 I/O 169FBGA
Need more? Email Us
ECAD model for T20F169C3
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $48.8956
ECAD model for M2GL010-VFG256I
Altera
IC FPGA 289 I/O 484FBGA
Need more? Email Us
ECAD model for 10CL080ZF484I8G
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
ECAD model for MPF200T-FCSG536E
Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 130 16384 1024 160-BQFP
Need more? Email Us
ECAD model for OR2C10A4J160-DB
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL025T-1FG484M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1895 $97.1895
2+ $94.1521 $188.3042
3+ $91.1147 $273.3441
4+ $88.0774 $352.3096
5+ $78.9665 $394.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 887 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention