EN
  • EN
  • DE

STM8AF518ATAY

Part No STM8AF518ATAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194475-STM8AF518ATAY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF518ATAY CAD Model

Description

Product Overview: STM8AF518ATAY by STMicroelectronics

The STM8AF518ATAY is a high-performance microcontroller unit (MCU) from the STM8AF series of automotive-grade products by STMicroelectronics. This MCU is designed to meet the rigorous demands of automotive applications, providing a robust and reliable solution for a wide range of in-vehicle systems.

Key Features

  • Core: The STM8AF518ATAY is powered by an advanced STM8A 8-bit core running at up to 16 MHz clock frequency, ensuring efficient handling of complex tasks.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention of 20 years at 85°C. Additionally, it includes 1 Kbyte of true data EEPROM and 2 Kbytes of RAM, providing ample storage for real-time data processing.
  • Robust I/Os: This MCU features up to 28 I/O pins, which are 5V tolerant, providing flexible interface options with peripheral devices.
  • Advanced Peripherals: It is equipped with a range of embedded peripherals including an 8-bit timer, two 16-bit timers, a fast 10-bit ADC, UART, SPI, and I2C interfaces, offering versatile options for system integration.
  • Operating Voltage: The operating voltage range of 2.95 to 5.5 V makes it suitable for automotive environments where voltage fluctuations are common.
  • Temperature Range: The device operates within a temperature range of -40°C to 85°C (grade 2) or up to 125°C (grade 1), ensuring reliable performance under extreme conditions.
  • Automotive Qualification: Compliant with AEC-Q100 standards, the STM8AF518ATAY is designed for automotive applications that require certified quality and longevity.

Applications

The STM8AF518ATAY MCU is ideally suited for automotive applications such as body control modules, dashboards, immobilizers, and lighting systems. Its robust feature set also makes it a good fit for industrial and consumer applications that require a high level of reliability.

Conclusion

With its advanced features and automotive-grade reliability, the STM8AF518ATAY from STMicroelectronics is a versatile and powerful MCU that can meet the needs of a wide array of sophisticated automotive systems. Its combination of performance, memory, and peripherals, along with its robust design, makes it an ideal choice for developers looking to create durable and efficient applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess