EN
  • EN
  • DE

XC2V2000-5FFG896I

Part No XC2V2000-5FFG896I
Manufacturer Amd
Catalog OEM Souring
Description FPGA Virtex-II 2000 FFBGA-896 Ind
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463160-XC2V2000-5FFG896I
Manufacturer Amd
Package Tray
Product Status Obsolete
Number of LABs/CLBs 2688
Total RAM Bits 1032192
Number of I/O 624
Number of Gates 2000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Package / Case 896-BBGA, FCBGA
Supplier Device Package 896-FCBGA (31x31)
Ultra Librarian 3D Model Ultra Librarian XC2V2000-5FFG896I CAD Model

Description

The XC2V2000-5FFG896I is a field-programmable gate array (FPGA) from AMD/Xilinx's Virtex-II series, engineered for superior performance and reliability under extreme conditions, making it a preferred choice for deployment in industrial, aerospace, and defense applications. This industrial-grade FPGA is tailored to deliver high-speed digital processing and complex algorithmic capabilities in environments where performance and durability are critically important. With 2 million system gates, the XC2V2000-5FFG896I allows for the implementation of large-scale digital systems and sophisticated signal processing algorithms on a single chip. Featured in an 896-pin Flip-Chip Fine Pitch BGA (FFG) package, it offers excellent thermal performance and a high number of I/O options for maximum design flexibility. Designed with high-level integration in mind, it includes DSP slices, programmable logic blocks, and support for a wide range of digital communication protocols. Its robust feature set and configuration capabilities make the XC2V2000-5FFG896I an ideal platform for creating sophisticated, high-performance digital solutions in demanding applications where reliability and resilience are paramount.

You May Also Be Interested in

Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess