EN
  • EN
  • DE

SMS3600HAX3CM-NFBCF

Part No SMS3600HAX3CM-NFBCF
Manufacturer Amd
Catalog CPU
Description CPU / Microprocessor 2000MHz micro-PGA-638
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436137-SMS3600HAX3CM-NFBCF
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian SMS3600HAX3CM-NFBCF CAD Model

Description

The SMS3600HAX3CM-NFBCF emerges as a sophisticated solution in the landscape of CPU/microprocessor technology, carefully curated under the AMD EPYC Processor Tray category. This CPU/Microprocessor, operating at an efficient 2000MHz, is structured around a micro-PGA-638 format, demonstrating AMD’s prowess in crafting processors that are both powerful and adaptable. The focus on providing a resilient processing solution that serves a wide range of computing needs, from basic applications to more demanding computational tasks, underlines AMD's commitment to versatility and performance. The SMS3600HAX3CM-NFBCF is specifically designed to enhance operational efficiency, ensuring that systems benefit from not only speed but also energy efficiency and reliable performance. AMD’s dedication to pushing the boundaries of processor technology is evident in this product, which stands as a testament to their role in advancing the computing capabilities of both current and future technology ecosystems.

You May Also Be Interested in

Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us
Supermicro
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
Intel L7555 1.86GHz 8C 24M 95W
Need more? Email Us
Supermicro
Intel X5550 2.66GHz 4C 8M 95W
Need more? Email Us
Supermicro
Intel E5-2640v4 2.4GHz 10C 25M 90W
Need more? Email Us
Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess