EN
  • EN
  • DE

SDA3400BXBOX

Part No SDA3400BXBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Sempron 3400+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952818-SDA3400BXBOX
Series *
Ultra Librarian 3D Model Ultra Librarian SDA3400BXBOX CAD Model

Description

The 952818-SDA3400BXBOX is an embedded microprocessor that is designed for high-performance computing.

  • Capabilities: Powerful processing capabilities
  • Ideal for: Use in a wide range of applications, including gaming, multimedia, and scientific computing
  • Features: A series of advanced technologies that enable it to deliver exceptional performance, including a high-speed bus interface, advanced power management, and advanced security features
  • Design: Designed to be easy to use and integrate into a wide range of systems
  • Choice: Excellent choice for developers and system integrators

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess