EN
  • EN
  • DE

SD2650JAHMMPK

Part No SD2650JAHMMPK
Manufacturer Amd
Catalog CPU
Description Sempron 2650 (2C 2T 1.45GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436920-SD2650JAHMMPK
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian SD2650JAHMMPK CAD Model

Description

The SD2650JAHMMPK, also recognized as the Sempron 2650, marks AMD's continuation of offering budget-friendly, efficient processors for basic computing needs. This CPU possesses 2 cores and 2 threads, with a modest clock speed of 1.45GHz, tailored for low-intensity computing tasks like web browsing, email checking, and document creation. Falling under AMD's Processor Legacy Tray subcategory suggests its design for systems requiring reliable performance at a lower cost. Manufactured by AMD MPK, the Sempron 2650 focuses on delivering essential computing capabilities with minimal power consumption, making it an excellent choice for entry-level desktops and small form factor PCs. Its significance lies in providing an affordable computing solution for users and businesses looking for a processor that supports all basic tasks without the frills of higher-priced CPUs.

You May Also Be Interested in

Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel E3-1270V3 3.50GHz 4C 8M 80W
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us
Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess