EN
  • EN
  • DE

S80C188-16

Part No S80C188-16
Manufacturer Amd
Catalog HOT - SALES and EOL Components (S)
Description CMOS High-Integration 16-Bit Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 309328-S80C188-16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S80C188-16 CAD Model

Description

The Amd S80C188-16 is a high-performance, 16-bit embedded microcontroller designed for a wide range of industrial and control applications. It belongs to the Intel 80188 family of microprocessors, known for their robust architecture and versatility. The S80C188-16 integrates various peripherals and features onto a single chip, reducing overall system cost and complexity.

Applications

  • Industrial automation and control systems
  • Embedded systems for machinery and equipment
  • Data acquisition and processing units
  • Robotics and motion control
  • Networking and communication devices

Features

  • 16-bit CPU core based on the Intel 80188 architecture
  • 16 MHz clock frequency for fast processing
  • Integrated memory controller supporting up to 1 MB of addressable memory
  • Two independent DMA channels for high-speed data transfer
  • Programmable interrupt controller with multiple interrupt sources
  • Three 16-bit timers/counters for timing and event counting
  • Serial communication interface (UART) for serial data transfer
  • Parallel I/O ports for interfacing with external devices
  • Power-saving modes to reduce power consumption

Benefits

  • High performance: The 16 MHz clock frequency enables fast and efficient processing of data, making it suitable for real-time applications.
  • Integrated peripherals: The on-chip peripherals, such as DMA controllers, timers, and UART, reduce the need for external components, simplifying system design and lowering costs.
  • Memory management: The integrated memory controller supports up to 1 MB of memory, providing ample space for code and data.
  • Interrupt handling: The programmable interrupt controller allows for efficient handling of multiple interrupt sources, ensuring timely response to critical events.
  • Versatile communication: The UART and parallel I/O ports enable easy interfacing with various external devices and networks.
  • Reduced power consumption: Power-saving modes help to minimize power consumption, making it suitable for battery-powered applications.

The S80C188-16 is a reliable and cost-effective solution for a wide range of embedded applications. Its robust architecture, integrated peripherals, and power-saving features make it an ideal choice for industrial automation, control systems, and data acquisition applications. The processor's compatibility with the Intel 80188 instruction set also simplifies software development and migration from existing systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SONiX
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess