The PAL16R4A4MJ883B is a Programmable Array Logic (PAL) device manufactured by AMD. This device is designed for implementing custom logic functions in a wide array of digital systems. The PAL16R4A4MJ883B features a programmable AND array and a fixed OR array, enabling designers to create complex Boolean functions directly in hardware. The part number indicates specific characteristics such as the number of inputs and outputs and the presence of registered outputs.
Applications:
- Address Decoding in Memory Systems
- Peripheral Device Selection
- State Machine Implementation
- Combinatorial Logic Functions in Digital Circuits
- Glue Logic in Microprocessor Systems
Features:
- Programmable AND Array and Fixed OR Array
- Registered Outputs
- TTL Compatible Inputs and Outputs
- High-Speed Operation
- Military Temperature Range (indicated by '883B')
Benefits:
- Flexibility in Implementing Custom Logic Functions
- Reduced Component Count Compared to Discrete Logic
- Improved System Performance Due to Faster Propagation Delays
- Simplified Board Layout and Reduced System Cost
- Operation in Harsh Environments (Military Temperature Range)
Additional Details:
The PAL16R4A4MJ883B is typically programmed using a PAL programmer. It is a one-time programmable (OTP) device, which means that once programmed, the logic function cannot be changed. It operates on a 5V power supply and is designed to be compatible with standard TTL logic levels. The '883B' designation indicates that this device is manufactured and tested to meet military standards, making it suitable for use in high-reliability applications. The '16R4' part indicates 16 inputs and 4 registered outputs. The 'A' likely denotes a faster version of the device.