EN
  • EN
  • DE

PAL10L8CJ

Part No PAL10L8CJ
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001635-PAL10L8CJ
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL10L8CJ CAD Model

Description

The PAL10L8CJ is a Programmable Array Logic (PAL) device manufactured by AMD. These devices are used for implementing custom logic functions in digital circuits. The '10L8' designation indicates a specific architecture: it has 10 inputs and 8 outputs, with the 'L' signifying that the outputs are active low.

Applications

  • Address Decoders: Used to decode memory addresses in computer systems.
  • Control Logic: Implements control sequences in various digital systems.
  • Peripheral Controllers: Controls the operation of peripheral devices.
  • State Machines: Implements state machine logic for sequential control.
  • Glue Logic: Provides interface logic between different components in a system.

Features

  • 10 Inputs: Accepts up to 10 input signals.
  • 8 Active Low Outputs: Provides 8 outputs that are active low (logic 0 when active).
  • Programmable AND Array: Allows customization of the logic functions.
  • Fixed OR Array: Combines the AND terms to generate the outputs.
  • Bipolar Technology: Provides fast switching speeds.

Benefits

  • Custom Logic Implementation: Allows designers to implement custom logic functions.
  • Reduced Component Count: Replaces multiple discrete logic gates with a single device.
  • Simplified Design: Simplifies the design of digital circuits.
  • Fast Switching Speeds: Enables high-speed operation.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic.

Additional Details

The PAL10L8CJ is a widely used PAL device for implementing various digital logic functions. Its programmable AND array allows designers to customize the logic functions to meet their specific requirements. The device is available in a DIP (Dual In-Line Package) and is easy to program using a PAL programmer. It is a bipolar device and provides fast switching speeds, and is an older technology being replaced by more advanced programmable logic devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess