EN
  • EN
  • DE

OSA246CEP5AU

Part No OSA246CEP5AU
Manufacturer Amd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 264247-OSA246CEP5AU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OSA246CEP5AU CAD Model

Description

The AMD OSA246CEP5AU is an Opteron series processor. This processor is designed for server and workstation applications, providing a robust platform for demanding workloads.

Applications

  • Server applications for small and medium-sized businesses
  • Workstations for professional content creation
  • Data centers for specific low-power consumption tasks
  • Embedded systems requiring high processing power
  • Scientific computing

Features

  • Opteron architecture for enhanced performance
  • Socket 940 compatibility
  • Integrated memory controller for faster memory access
  • HyperTransport technology for high-speed interconnects
  • Advanced power management features

Benefits

  • Improved performance for server and workstation applications
  • Reduced latency due to integrated memory controller
  • Enhanced system responsiveness with HyperTransport technology
  • Lower power consumption for energy-efficient operation
  • Increased overall system stability

Additional Details

The OSA246CEP5AU is an Opteron processor. Specific details regarding clock speed, core count, cache size, and thermal design power (TDP) would be required for more precise information. Typically, Opteron processors are known for their balanced performance and power efficiency, making them suitable for a range of server and workstation applications. This particular processor uses Socket 940, which is important for compatibility when building or upgrading systems. It is designed to handle demanding tasks, ensuring smooth operation under heavy loads. Furthermore, the integrated memory controller significantly reduces latency, leading to faster data access and improved overall system responsiveness.

The HyperTransport technology provides high-bandwidth interconnects, allowing for efficient communication between the processor and other components within the system. This is crucial for maintaining optimal performance, especially in multi-processor configurations. The advanced power management features contribute to lower power consumption, making the processor an energy-efficient choice for data centers and other environments where power usage is a concern. Overall, the AMD OSA246CEP5AU is a reliable and powerful processor that delivers enhanced performance and efficiency for a variety of applications. Further research may be needed to uncover exact specifications for core count, clock speed, and TDP of this specific product code.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess