Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952507-OS6238WKTCGG
Series *
Ultra Librarian 3D Model Ultra Librarian OS6238WKTCGG CAD Model

Description

The AMD Opteron OS6238WKTCGG is a server processor designed for high-performance computing and data center environments. This processor is part of the Opteron 6000 series and utilizes the 'G34' socket.

Overview: The OS6238WKTCGG is a twelve-core processor with a base clock speed of 2.6 GHz. It is designed to deliver substantial processing power and efficiency, making it suitable for a wide range of server applications, including virtualization, database management, and cloud services. It supports DDR3 memory and incorporates HyperTransport technology for high-speed inter-processor communication.

Applications:

  • Server Virtualization: Efficiently manages multiple virtual machines, optimizing resource utilization.
  • Database Servers: Handles large database workloads with its multi-core architecture and memory capacity.
  • Cloud Computing: Supports various cloud-based applications and services, providing the necessary processing power and reliability.
  • High-Performance Computing (HPC): Capable of handling computationally intensive tasks, such as scientific simulations and data analysis.

Features:

  • Twelve Cores: Provides significant parallel processing capabilities for multi-threaded applications.
  • 2.6 GHz Clock Speed: Offers a balance between performance and power consumption.
  • DDR3 Memory Support: Supports high-speed DDR3 memory for rapid data access.
  • HyperTransport Technology: Enables high-bandwidth communication between processors in multi-processor systems.
  • G34 Socket: Designed for compatibility with motherboards equipped with the G34 socket.

Benefits:

  • Improved Performance: The multi-core design and clock speed enhance the performance of server applications.
  • Enhanced Virtualization: Optimized for virtualization environments, enabling efficient resource allocation.
  • Reliable Operation: Designed for continuous operation in demanding server conditions.
  • Scalability: Can be used in multi-processor configurations to increase processing power and handle larger workloads.

Additional Details:

The OS6238WKTCGG operates with a thermal design power (TDP) suitable for server environments. It incorporates power-saving features to reduce energy consumption and lower operating costs. The processor is designed to work with specific chipsets and memory configurations to ensure optimal performance and stability. Additional details can be found in the official AMD documentation for the Opteron 6000 series.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $31.6117
ECAD model for MCIMX27LMOP4AR2
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $74.7521
ECAD model for MCIMX6S6AVM08AD
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Lowest to $8.4784
ECAD model for STM32MP157AAC3
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
ECAD model for SCIMX258CVM4A
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
ECAD model for X2000
Freescale Semiconductor - NXP
IC MPU MPC86XX 1.333GHZ 1023BGA
Need more? Email Us
ECAD model for MC8641DTHX1333JE
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
Texas Instruments
HIGH PERFORMANCE MULTI-CORE SOC / ARM® Cortex®-A15 Microprocessor IC DRA76xP 2 Core, 32-Bit 1.8GHz 784-FCBGA (23x23)
Need more? Email Us
ECAD model for DRA767PSGACDQ1
NXP / Nexperia
IC MPU I.MX8MN 1.4GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MN 2 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
Lowest to $36.8184
ECAD model for MIMX8MN3CVTIZAA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention