EN
  • EN
  • DE

MACH445-20YC

Part No MACH445-20YC
Manufacturer Amd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019562-MACH445-20YC
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH445-20YC CAD Model

Description

The MACH445-20YC is a high-performance EE Programmable Logic Device (EPLD) from AMD's MACH (Macro Array CMOS High-speed) family. It is designed for applications requiring high speed and flexible logic implementation. This device offers a combination of programmable logic and electrically erasable memory cells, allowing for in-system programmability and reconfigurability.

Applications

  • Address Decoders: Used in memory systems for address decoding.
  • State Machines: Employed in designing complex state machines for control applications.
  • Peripheral Controllers: Integrated into peripheral controllers for managing peripheral devices.
  • Glue Logic: Used as glue logic to interface between different system components.
  • Data Path Control: Employed in data path control circuits for managing data flow.

Features

  • High-Speed Operation: Offers fast propagation delays for high-performance applications.
  • EEPROM Technology: Uses electrically erasable programmable read-only memory for non-volatile storage.
  • In-System Programmability: Allows for programming and reprogramming without removing the device from the circuit.
  • Flexible Logic Implementation: Supports a wide range of logic functions and configurations.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • High Performance: Enables high-speed operation in critical applications.
  • Reprogrammability: Allows for easy updates and modifications to logic designs.
  • Reduced Design Cycle: Simplifies the design process with flexible logic implementation.
  • Lower Power Consumption: Reduces overall system power requirements.
  • Increased Flexibility: Provides a versatile solution for a wide range of logic applications.

Technical Specifications

The MACH445-20YC typically operates from a 5V power supply and features propagation delays in the nanosecond range. It is often available in a PLCC (Plastic Leaded Chip Carrier) package.

In summary, the MACH445-20YC EPLD offers a high-performance and flexible solution for implementing custom logic functions. Its high speed, reprogrammability, and low power consumption make it an excellent choice for address decoders, state machines, peripheral controllers, and other logic applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess