EN
  • EN
  • DE

MC14066BFPEL

Part No MC14066BFPEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316808-MC14066BFPEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14066BFPEL CAD Model

Description

ON Semiconductor MC14066BFPEL Overview

The MC14066BFPEL is a high-performance CMOS Quad Analog Switch/ Multiplexer/Demultiplexer manufactured by ON Semiconductor. This versatile component is designed to handle both analog and digital signals, making it an excellent choice for a wide array of applications within the electronics industry. Its functionality is based on the well-established CMOS technology, ensuring low power consumption and high noise immunity.

Key Features

  • Quad Analog Switch: The device contains four independent switches which can be used in either multiplexer or demultiplexer configurations, providing flexibility in signal routing.
  • Low Power Consumption: As a CMOS device, it consumes minimal power, which is crucial for battery-operated and energy-efficient applications.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 18V, accommodating a variety of logic levels and making it suitable for interfacing with both digital and analog systems.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the MC14066BFPEL with excellent noise immunity, a critical feature for stable and reliable operation in electrically noisy environments.
  • Bidirectional Signal Handling: This device can handle bidirectional signal flow, allowing for greater design versatility.
  • Low "ON" Resistance: The switches exhibit low "on" resistance, which minimizes signal attenuation and ensures the integrity of the signal being passed through.

Applications

The MC14066BFPEL is suitable for various applications due to its flexible nature. It is commonly used in:

  • Analog signal multiplexing/demultiplexing
  • Sample and hold circuits
  • Digital signal switching
  • Communication systems
  • Audio and video signal routing
  • Data acquisition systems

With its combination of low power consumption, wide operating voltage range, and high noise immunity, the MC14066BFPEL from ON Semiconductor is a robust choice for designers looking to implement reliable switching solutions in their electronic circuits. Whether for industrial, commercial, or consumer electronics, this component offers the performance and flexibility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess