EN
  • EN
  • DE

MACH231SP-12YC-14YI

Part No MACH231SP-12YC-14YI
Manufacturer Amd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006544-MACH231SP-12YC-14YI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH231SP-12YC-14YI CAD Model

Description

The MACH231SP-12YC-14YI is a high-performance Programmable Electrically Erasable Logic Device (PLD) from AMD. It belongs to the MACH (Macro Array CMOS High-speed) family, known for its speed and flexibility in implementing custom logic functions. This device is suitable for a variety of digital logic applications where fast propagation delays and reprogrammability are essential.

Applications:

  • Address decoding
  • State machine implementation
  • Peripheral control
  • Glue logic replacement
  • High-speed digital circuits

Features:

  • High-speed operation with a 12 ns propagation delay
  • 32 macrocells for implementing complex logic functions
  • Electrically erasable and reprogrammable
  • Flexible architecture allowing for custom logic design
  • Low power consumption
  • TTL compatible I/O
  • Available in a YC package

Benefits:

  • Fast performance for high-speed applications
  • Design flexibility through reprogrammability
  • Reduced system cost by integrating multiple logic functions
  • Simplified design process with easy-to-use development tools
  • Improved system reliability

Technical Specifications:

The MACH231SP-12YC-14YI features a propagation delay of 12 ns, making it suitable for high-speed digital circuits. It contains 32 macrocells, each of which can implement a variety of logic functions, including AND, OR, XOR, and NOT. The device is electrically erasable and reprogrammable, allowing for easy modification of the logic design without replacing the device. The flexible architecture allows for custom logic design, enabling the implementation of complex functions with minimal external components.

The device operates with a supply voltage of 5V and consumes low power, making it suitable for battery-powered applications. The TTL compatible I/O allows for easy interfacing with other TTL devices. The MACH231SP-12YC-14YI is available in a YC package, which is a compact surface-mount package. This PLD is commonly used in address decoding, state machine implementation, and peripheral control applications.

The ability to reprogram the device makes it ideal for prototyping and development, as well as for applications where the logic function may need to be changed or updated. The high-speed operation and flexible architecture of the MACH231SP-12YC-14YI make it a versatile solution for a wide range of digital logic applications.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess