EN
  • EN
  • DE

MACH221-15JC-18JI

Part No MACH221-15JC-18JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015009-MACH221-15JC-18JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH221-15JC-18JI CAD Model

Description

The MACH221-15JC-18JI is a high-performance EE Programmable Logic Device (EPLD) manufactured by AMD. This device is part of the MACH (Macro Array CMOS High-density) family of programmable logic devices. These devices are designed to provide a flexible and efficient solution for a wide range of digital logic applications, offering a combination of high speed, low power consumption, and ease of programming.

Applications:

  • Address Decoding: Used in memory systems for address decoding and selection.
  • State Machine Implementation: Ideal for implementing complex state machines in control systems.
  • Glue Logic: Functions as glue logic to interface between different components in digital systems.
  • Peripheral Control: Managing and controlling various peripheral devices connected to a microprocessor.
  • Custom Logic Functions: Implementing custom logic functions tailored to specific application requirements.

Features:

  • High Speed: Offers propagation delays, enabling fast operation in high-performance systems.
  • EEPROM Technology: Uses EEPROM cells for programmability, allowing for easy reprogramming and modification.
  • Flexible Architecture: Provides a flexible architecture that can be configured to implement a wide variety of logic functions.
  • Low Power Consumption: Operates at a lower power consumption than bipolar PAL devices.
  • Security Features: Offers security features to protect the programmed design from unauthorized access.

Benefits:

  • Reduced System Cost: Integrating multiple logic functions into a single device reduces the number of components and the overall system cost.
  • Improved System Performance: High speed and efficient logic implementation contribute to improved system performance.
  • Design Flexibility: Programmability allows for easy design changes and modifications without replacing hardware.
  • Enhanced Reliability: EEPROM technology provides high reliability and data retention.
  • Faster Time-to-Market: Easy programming and modification capabilities accelerate the design and development process, reducing time-to-market.

The MACH221-15JC-18JI is typically packaged in a J-leaded chip carrier (PLCC) for easy mounting on circuit boards. Its operating temperature ranges typically from 0°C to +70°C, making it suitable for commercial and industrial environments. It's a versatile EPLD for implementing a variety of custom logic functions in digital systems where speed, flexibility, and ease of programming are important.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5810 $57.4860
13+ $7.8614 $102.1982
20+ $7.6157 $152.3140
28+ $7.3700 $206.3600
36+ $7.1244 $256.4784
47+ $6.3874 $300.2078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess