EN
  • EN
  • DE

MACH211SP-10JC-12JI

Part No MACH211SP-10JC-12JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031172-MACH211SP-10JC-12JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH211SP-10JC-12JI CAD Model

Description

The MACH211SP-10JC-12JI is a high-performance EEPROM-based Programmable Logic Device (PLD) from AMD (now owned by Lattice Semiconductor). It belongs to the MACH (Macro Array CMOS High-speed) family, known for its speed and flexibility in implementing complex digital logic functions. This particular device is designed for applications requiring fast propagation delays and high I/O counts.

Applications:

  • Address Decoding: Used in memory systems for high-speed address decoding.
  • Peripheral Control: Implements control logic for peripherals in embedded systems.
  • State Machines: Suited for implementing complex state machines in industrial control and automation.
  • Glue Logic: Replaces multiple discrete logic gates to reduce board space and improve reliability.
  • Data Communication Interfaces: Used in interface circuits for various data communication protocols.

Features:

  • High Speed: Offers a fast propagation delay, typically around 10ns, enabling high-speed system performance.
  • EEPROM Technology: Employs EEPROM cells for non-volatile storage of the configuration data.
  • High I/O Count: Provides a large number of programmable input/output pins for versatile connectivity.
  • Programmable Interconnect Array: Features a flexible interconnect array that allows for efficient routing of signals within the device.
  • Security Features: Includes security features to protect the design from unauthorized access.
  • JEDEC File Compatibility: Supports standard JEDEC files for programming, ensuring compatibility with various programming tools.
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • Increased System Performance: The high speed and flexible interconnect architecture improve system performance.
  • Reduced Board Space: Integration of multiple logic functions into a single device reduces board space requirements.
  • Simplified Design: The programmable nature of the device simplifies the design process and allows for easy modifications.
  • Lower System Cost: Reducing the number of discrete components lowers the overall system cost.
  • Increased Reliability: Replacing discrete components with a single programmable device improves system reliability.

Additional Details:

The MACH211SP-10JC-12JI typically operates within a specified voltage range and temperature range. It is important to consult the device datasheet from AMD/Lattice Semiconductor for specific electrical and environmental characteristics, including supply voltage, operating temperature range, and power consumption.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess