EN
  • EN
  • DE

MACH110-15JC

Part No MACH110-15JC
Manufacturer Amd
Catalog HOT - SALES and EOL Components (M)
Description CPLD MACH 1 Family 32 Macro Cells 66.6MHz 5V 44-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 207499-MACH110-15JC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MACH110
Introduction Date May 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MACH110-15JC CAD Model

Description

The Amd electronic component with the Win Source Part Number 207499-MACH110-15JC is a common-used part with a high popularity.

  • Win Source Part Number: 207499-MACH110-15JC
  • Family: MACH110
  • Alternative Parts (Cross-Reference): CY37032P44-200JXCT, CY37032P44-154JXIT, CY37032P44-154JC, and CY37032P44-125JIT
  • Introduction Date: May 01, 1995
  • Estimated EOL Date: Obsolete/end of life

You May Also Be Interested in

EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.7539
Agere Systems
Need more? Email Us
Atmel
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $2.1853
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess