Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952707-HDX945WFK4DGI
Series *
Ultra Librarian 3D Model Ultra Librarian HDX945WFK4DGI CAD Model

Description

The AMD HDX945WFK4DGI is a desktop processor from the Phenom II X4 series. This quad-core processor offers a balance of performance and efficiency for everyday computing tasks and gaming. It is designed for use with desktop motherboards supporting the AM3 socket.

Applications

  • Desktop PCs
  • Gaming Rigs
  • Home and Office Computing
  • Multimedia Applications

Features

  • Quad-Core Architecture: Four physical cores allow for parallel processing, improving performance in multi-threaded applications.
  • AM3 Socket: Compatible with a wide range of AM3 motherboards.
  • Cool'n'Quiet Technology: Dynamically adjusts processor frequency and voltage to reduce power consumption and noise.
  • HyperTransport Technology: Provides high-bandwidth communication between the processor and other system components.
  • Integrated Memory Controller: Supports DDR2 and DDR3 memory, offering flexibility in memory selection.
  • Virtualization Technology (AMD-V): Enables efficient virtualization of operating systems and applications.

Benefits

  • Improved Multitasking: Handles multiple applications simultaneously without significant performance slowdown.
  • Enhanced Gaming Experience: Provides sufficient processing power for many modern games.
  • Energy Efficiency: Cool'n'Quiet technology helps reduce power consumption and heat output.
  • Cost-Effective Solution: Offers a good balance of performance and price.
  • Flexible Memory Support: Compatible with both DDR2 and DDR3 memory, allowing for easier upgrades or reuse of existing memory modules.

Technical Specifications

The HDX945WFK4DGI operates at a base frequency of 3.0 GHz. It has a total of 6MB of L3 cache, shared among the four cores, enhancing data access speeds. The processor has a TDP (Thermal Design Power) of 95W. It supports AMD's Cool'n'Quiet technology, which dynamically adjusts the processor's frequency and voltage based on the workload, reducing power consumption and noise. The integrated memory controller supports both DDR2 and DDR3 memory types, providing flexibility in memory selection. The processor utilizes HyperTransport technology for fast communication between the processor and other system components, such as the chipset and graphics card. The CPU also supports AMD-V virtualization technology.

You May Also Be Interested in

Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention