EN
  • EN
  • DE

FX-8100

Part No FX-8100
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-8100 2.8GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952516-FX-8100
Series *
Ultra Librarian 3D Model Ultra Librarian FX-8100 CAD Model

Description

The AMD FX-8100 is an 8-core desktop processor based on the Bulldozer architecture. Released in 2011, it targets mainstream desktop users seeking a balance between performance and price. It's designed for use in desktop PCs, offering improved multitasking capabilities and performance in threaded applications compared to previous generation AMD processors.

Applications:

  • Desktop PCs for home and office use
  • Gaming PCs (entry-level to mid-range)
  • Content creation workstations (video editing, graphic design)
  • Everyday computing tasks (web browsing, office productivity)

Features:

  • 8 Cores / 8 Threads: Offers enhanced multitasking and parallel processing capabilities.
  • Bulldozer Architecture: Designed for improved integer performance and energy efficiency.
  • 3.7 GHz Base Clock Speed: Provides a solid base performance for everyday tasks.
  • Turbo Core Technology: Dynamically increases clock speeds up to 2.8 GHz under load for enhanced responsiveness.
  • 8MB L3 Cache: Provides fast access to frequently used data, improving overall system performance.
  • DDR3 Memory Support: Compatible with DDR3 memory modules for affordable and readily available memory options.
  • AM3+ Socket: Designed for use with motherboards featuring the AM3+ socket.

Benefits:

  • Improved Multitasking: Handles multiple applications and tasks simultaneously with greater ease.
  • Enhanced Performance in Threaded Applications: Excels in applications that can utilize multiple cores, such as video editing and rendering.
  • Affordable Performance: Offers a cost-effective solution for users seeking multi-core processing power.
  • Stable Performance: Turbo Core technology provides boosts when needed while maintaining stable operation.

Technical Specifications:

  • Number of Cores: 8
  • Number of Threads: 8
  • Base Clock Speed: 2.8 GHz
  • Max Turbo Core Speed: 3.7 GHz
  • L3 Cache: 8MB
  • Socket Type: AM3+
  • TDP: 95W
  • Architecture: Bulldozer
  • Memory Support: DDR3

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3037 $70.6074
4+ $28.9674 $115.8696
7+ $28.0619 $196.4333
9+ $27.1564 $244.4076
11+ $26.2520 $288.7720
15+ $23.5354 $353.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,507 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess