EN
  • EN
  • DE

ELANSC520-100AC

Part No ELANSC520-100AC
Manufacturer Amd
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Frequency 100(MHz)
Interface Type SSI/UART
Mounting Surface Mount
Operating Temperature (Min) 0C
Number of Timers - General Purpose 3
Program Memory Size Not Required(kB)
Operating Temp Range 0C to 85C
Pin Count 388
Device Core Size 32(b)
Operating Temperature Classification Commercial
Cpu Family Elan
Package Type BGA
Program Memory Type ROMless
# I/Os (Max) 32
Rad Hardened No
Instruction Set Architecture RISC
Operating Temperature (Max) 85C
Programmable No
Win Source Part Number 080975-ELANSC520-100AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ELANSC520-100AC CAD Model

Description

ELANSC520-100AC

The ELANSC520-100AC is a high-performance microcontroller designed for efficiency and versatility in embedded systems. It offers a powerful set of features, making it suitable for various applications.

  • Applications: Industrial automation, Network devices, Embedded control systems, Mobile computing devices

Features and Benefits

  • High Performance: Offers fast processing with a 100 MHz clock speed.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Expandable Memory: Supports external memory access for greater storage flexibility.
  • Connectivity Options: Built-in support for multiple communication protocols.

The ELANSC520-100AC is perfect for developers seeking a robust and efficient microcontroller for embedded environments.

You May Also Be Interested in

NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Lowest to $8.3160

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9391 $57.9391
3+ $47.5398 $142.6194
4+ $46.0542 $184.2168
6+ $44.5686 $267.4116
7+ $43.0830 $301.5810
9+ $38.6261 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess