EN
  • EN
  • DE

AM29LV3200B-90EI

Part No AM29LV3200B-90EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029844-AM29LV3200B-90EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV3200B-90EI CAD Model

Description

The AM29LV3200B-90EI is a 32 Mbit (4M x 8-bit / 2M x 16-bit) CMOS Flash memory device manufactured by AMD. It is designed for low voltage operation, making it suitable for portable and battery-powered applications. This memory device can be configured for byte-wide or word-wide operation, providing flexibility for various applications. It offers high-density, non-volatile storage.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in low-power embedded systems.
  • Mobile Devices: Used in mobile phones, tablets, and other portable devices for storing application code, multimedia files, and data.
  • Handheld Instruments: Stores program code and calibration parameters in handheld test and measurement instruments.
  • Industrial Control: Used in low-power industrial control systems for storing program code and process data.
  • Consumer Electronics: Found in various low-power consumer devices such as digital cameras, MP3 players, and portable gaming devices.

Features

  • Low Voltage Operation: Operates at a low voltage (typically 3.0V or 3.3V) for reduced power consumption.
  • High Density: Offers 32 Mbit of storage in a compact package.
  • Fast Access Time: Features a 90ns access time for quick data retrieval.
  • Sector Erase Architecture: Enables individual sectors to be erased and reprogrammed independently.
  • Automatic Erase and Program: Simplifies the programming and erasing processes.

Benefits

  • Extended Battery Life: Low voltage operation minimizes power consumption, extending battery life in portable devices.
  • Large Storage Capacity: Provides ample storage space for application code, multimedia files, and data.
  • Fast Read Performance: Enables quick execution of code and data retrieval.
  • Flexible Sector Management: Sector erase architecture allows for efficient memory updates.
  • Simplified Programming: Automatic erase and program features reduce programming complexity.

Additional Details

The AM29LV3200B-90EI operates at low voltage (typically 3.0V or 3.3V) and has an access time of 90ns. The 'B' likely indicates a specific feature or revision. It utilizes a sector erase architecture, supporting JEDEC standard byte-wide or word-wide pinout. It is available in an EI (Enhanced SOIC) package. It has a minimum endurance of 100,000 write/erase cycles per sector. It incorporates data protection features to prevent accidental program or erase operations. For detailed specifications, electrical characteristics, pinouts, and timing diagrams, refer to the official AMD datasheet for the AM29LV3200 series.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess