EN
  • EN
  • DE

AM29LV040B-60RJD/T

Part No AM29LV040B-60RJD/T
Manufacturer Amd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817029-AM29LV040B-60RJD/T
Ultra Librarian 3D Model Ultra Librarian AM29LV040B-60RJD/T CAD Model

Description

The AM29LV040B-60RJD/T is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It's organized as 524,288 bytes. This device offers a fast read access time, low power consumption, and flexible sector architecture, making it suitable for various embedded applications requiring non-volatile storage.

Applications

  • Embedded systems requiring non-volatile memory.
  • Data and program storage in portable devices.
  • Firmware storage in networking equipment.
  • Boot memory for microcontrollers.
  • Storage for configuration data in industrial control systems.

Features

  • 4 Mbit (524,288 x 8) memory organization.
  • 3.0 Volt-only operation for read and write operations. This simplifies system power requirements.
  • Fast access time of 60 ns. This ensures quick data retrieval.
  • Sector erase architecture. The device is divided into sectors that can be individually erased, allowing for flexible memory management.
  • Low power consumption. This makes it suitable for battery-powered applications.
  • Automated write and erase algorithms. These simplify the programming process.
  • Erase Suspend/Resume. This feature allows the user to interrupt the erase process to read data from another sector.
  • WP#/ACC input pin. Provides write protection control and acceleration capability.
  • Common Flash Interface (CFI) compliant. Allows easy integration into systems with CFI-compatible devices.
  • Available in various package options. The RJD/T package likely refers to a specific package type.

Benefits

  • Fast read access improves system performance.
  • Low voltage operation reduces power consumption and simplifies system design.
  • Sector erase architecture allows for flexible memory management and efficient use of storage space.
  • Automated write and erase algorithms simplify the programming process and reduce development time.
  • Erase Suspend/Resume capability enables read operations during erase, enhancing system responsiveness.
  • High reliability ensures data integrity.

Additional Details

The AM29LV040B is designed for high-performance, low-power applications. The 60 in the part number likely refers to the access time in nanoseconds. The RJD/T likely specifies the package type. Consult the AMD datasheet for specific electrical characteristics, timing diagrams, and package dimensions. The device is typically used in applications where non-volatile storage is required, such as storing boot code, configuration data, and program code. The device supports sector protection features. It's important to consult the datasheet for the exact specifications and operating conditions.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4555 $58.9320
58+ $2.0143 $116.8294
89+ $1.9520 $173.7280
123+ $1.8884 $232.2732
159+ $1.8261 $290.3499
212+ $1.6366 $346.9592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess