EN
  • EN
  • DE

AM29F010B-70JF

Part No AM29F010B-70JF
Manufacturer Amd
Catalog HOT - SALES and EOL Components (0 - A)
Description 1 Megabit (128 K x 8-bit) CMOS 5. Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Supply Current 3(mA)
Address Bus 17(b)
Interface Type Parallel
Number of Words 128K
Operating Temperature (Min) -4C
Programmable Yes
Mounting Surface Mount
Access Time (Max) 7(ns)
Program/Erase Volt (Typ) 4.5 to 5.5(V)
Density 148576(Bit)
Operating Temp Range -4C to 85C
Rad Hardened No
Word Size 8(b)
Operating Supply Voltage (Typ) 5(V)
Operating Supply Voltage (Min) 4.5(V)
Operating Supply Voltage (Max) 5.5(V)
Package Type PLCC
Operating Temperature (Max) 85C
Sync/Async Asynchronous
Operating Temperature Classification Industrial
Pin Count 32
Boot Type Not Required
Cell Type NOR
Win Source Part Number 088175-AM29F010B-70JF
Family Name Am29F010B
Introduction Date July 26, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F010B-70JF CAD Model

Description

AM29F010B-70JF from Amd is a legacy memory component commonly associated with embedded systems, industrial electronics, telecom hardware, and maintenance support for older board-level designs. It is typically relevant in applications where engineers need to sustain, repair, or replicate established architectures that depend on original device compatibility rather than redesigning around newer memory families. In the market, this part is positioned as a practical option for aftermarket sourcing, long-tail service inventory, and EOL-sensitive programs. Because it appears in a HOT - SALES and EOL Components category, it may be especially useful for organizations managing obsolescence risk, field returns, or last-time-buy planning. Lifecycle status information is currently not available, so engineering and procurement teams should verify current manufacturer support before committing to new designs. RoHS compliance information is also not available from the provided data and should be confirmed through the official datasheet, manufacturer declarations, or authorized supply-chain compliance documentation.

You May Also Be Interested in

AMIS
Need more? Email Us
AMIS
Lowest to $39.1695
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AVX Corp/Kyocera Corp
Lowest to $8.7607
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,801 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess