EN
  • EN
  • DE

AM29DL800BB-90WBI

Part No AM29DL800BB-90WBI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044596-AM29DL800BB-90WBI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL800BB-90WBI CAD Model

Description

The AM29DL800BB-90WBI is an 8 Mbit (1M x 8-Bit/512K x 16-Bit) CMOS 3.0 Volt-only, simultaneous operation flash memory device manufactured by AMD. It's designed for applications requiring high-density, low-power, and reliable non-volatile storage. The “simultaneous operation” feature allows for concurrent read/write operations, enhancing system performance. Although AMD no longer manufactures this specific part, it can often be found through distributors like Rochester Electronics.

Applications:

  • Embedded Systems: Storage for boot code, operating systems, and application code in embedded systems.
  • Networking Equipment: Firmware storage in routers, switches, and other networking devices.
  • Industrial Control Systems: Storing configuration data and control algorithms in industrial controllers.
  • Consumer Electronics: Firmware and data storage in devices like set-top boxes and gaming consoles.
  • Automotive Systems: Storage for engine control units (ECUs) and other automotive electronic systems.

Features:

  • 8 Mbit Density: Provides ample storage for various embedded applications.
  • 3.0 Volt-Only Operation: Simplifies power supply design and reduces power consumption.
  • Simultaneous Read/Write Operations: Enables concurrent read and write operations, enhancing system performance.
  • Sector Erase Architecture: Allows for flexible and efficient memory management.
  • Boot Sector Architecture: Simplifies system initialization by providing a dedicated boot sector.

Benefits:

  • High Performance: Simultaneous operation and fast access times improve overall system performance.
  • Low Power Consumption: 3.0 Volt-only operation reduces power consumption, making it suitable for battery-powered applications.
  • Reliable Storage: Non-volatile storage ensures data retention even when power is removed.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory allocation and management.
  • Simplified System Design: Boot sector architecture simplifies system initialization and reduces development time.

Technical Specifications:

  • Density: 8 Mbit (1M x 8-Bit/512K x 16-Bit)
  • Voltage: 3.0 V
  • Access Time: 90 ns (This example specifies 90WBI = 90ns Access time)
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP (Thin Small Outline Package)
  • Data Retention: Typically 20 years
  • Erase/Program Cycles: Typically 100,000 cycles per sector

The AM29DL800BB-90WBI is a reliable and versatile flash memory device suitable for a wide range of embedded applications. Its high performance, low power consumption, and flexible memory management features make it a popular choice for developers.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess