EN
  • EN
  • DE

AM2864AE300DC

Part No AM2864AE300DC
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032788-AM2864AE300DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2864AE300DC CAD Model

Description

The AM2864AE300DC is an EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by AMD. This memory chip is designed for non-volatile data storage, allowing data to be retained even when power is removed. It's suitable for applications requiring infrequent data updates and reliable storage.

Applications

  • Embedded Systems: Used for storing configuration data and firmware in embedded devices.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) for storing control programs and parameters.
  • Data Logging: Utilized in data loggers for storing sensor readings and system events.
  • Instrumentation: Integrated into instruments for storing calibration data and measurement settings.
  • Automotive Electronics: Used in engine control units (ECUs) for storing engine parameters and diagnostic information.

Features

  • Non-Volatile Memory: Retains data without power, ensuring data integrity.
  • Electrically Erasable: Data can be erased and reprogrammed electrically, providing flexibility.
  • Fast Access Time: Offers quick data retrieval for efficient system operation.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered applications.
  • High Endurance: Can withstand a large number of erase/write cycles, ensuring long-term reliability.

Benefits

  • Data Retention: Ensures critical data is preserved even during power outages or system failures.
  • Reprogrammability: Allows for easy updates and modifications of stored data.
  • Improved System Performance: Fast access time reduces delays in data processing.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Long-Term Reliability: High endurance ensures consistent performance over an extended period.

Additional Details

The AM2864AE300DC typically operates at a supply voltage of 5V. It is available in a DIP (Dual In-line Package) for easy integration into circuit boards. The 300 in the part number refers to an access time of 300ns. The EEPROM can be erased and programmed using standard EEPROM programming equipment. This memory chip is designed to withstand a specified number of erase/write cycles, ensuring reliable performance over its lifespan. It is particularly useful in applications where data must be retained during power loss and occasionally updated.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess