The AM27C1024-120DEB is a 1 Mbit EPROM (Erasable Programmable Read-Only Memory) manufactured by AMD. It is designed for applications that require non-volatile storage of data or code, and is often used in embedded systems and other electronic devices where reliable memory is critical.
Applications:
- Embedded systems for storing firmware and configuration data
- Industrial control systems
- Telecommunications equipment
- Consumer electronics
- Networking devices
Features:
- 1 Mbit (64K x 16) memory organization
- Fast access time: 120 ns
- Single 5V power supply
- TTL-compatible inputs and outputs
- Three-state output control
- Available in DIP or PLCC package
- Operating temperature range: 0°C to +70°C
Benefits:
- Reliable non-volatile data storage, ensuring data retention even without power
- Fast access time for quick program execution
- TTL compatibility allows easy integration into digital systems
- Cost-effective solution for memory needs
- Suitable for use in a variety of environments due to its wide operating temperature range
Additional Details:
The AM27C1024-120DEB operates with a single 5V power supply, which simplifies system design. Its 120 ns access time provides rapid data retrieval, essential for real-time applications. The chip's TTL-compatible inputs and outputs facilitate seamless interfacing with other digital components. The three-state output control feature allows multiple memory devices to share a common bus. Available in DIP or PLCC packages for flexible integration. This EPROM delivers a durable and efficient solution for storing critical data and programs in a wide range of electronic devices.