EN
  • EN
  • DE

AM27256-35/BXA

Part No AM27256-35/BXA
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010144-AM27256-35/BXA
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27256-35/BXA CAD Model

Description

The AM27256-35/BXA is a 256K-bit (32K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by AMD. This EPROM is designed for storing firmware, program code, and other non-volatile data in various embedded systems. The '-35' in the part number indicates an access time of 350 nanoseconds.

Applications:

  • Embedded Systems: Storage of firmware, boot code, and application code in microcontrollers, microprocessors, and embedded computers.
  • Industrial Control: Storage of configuration settings, control algorithms, and machine parameters in industrial automation equipment.
  • Telecommunications: Storage of system software and configuration data in telecommunication devices.
  • Instrumentation: Storage of calibration data, test routines, and program code in test and measurement instruments.
  • Consumer Electronics: Storage of firmware and game code in older gaming consoles and electronic devices.

Features:

  • 32K x 8 Organization: Stores 32,768 bytes of data, organized as 32,768 words of 8 bits each.
  • Fast Access Time: 350 nanosecond access time ensures quick retrieval of stored data.
  • Electrically Programmable: Can be programmed electrically using a PROM programmer.
  • Erasable: Can be erased by exposure to ultraviolet (UV) light.
  • Three-State Outputs: Allows multiple devices to share the same bus.
  • TTL Compatible: Directly interfaces with TTL logic circuits.
  • Single 5V Supply Operation: Operates from a single 5V power supply.

Benefits:

  • Non-Volatile Storage: Retains stored data even when power is removed.
  • Easy Programming: Can be programmed using readily available PROM programmers.
  • Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and modifications.
  • Fast Access Time: Enables fast data retrieval, improving system performance.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Industry Standard: Widely used and supported, ensuring availability and compatibility.

Additional Details:

The AM27256-35/BXA is typically packaged in a 28-pin ceramic DIP (Dual In-line Package) with a quartz window for UV erasure. The device requires a 5V power supply for operation. Programming typically requires a higher voltage, such as 12.5V. Detailed programming and erasure instructions can be found in the device's datasheet. This EPROM is suitable for applications requiring moderate storage capacity and fast access times.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess