EN
  • EN
  • DE

AM2716B-250/BJA

Part No AM2716B-250/BJA
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018616-AM2716B-250/BJA
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2716B-250/BJA CAD Model

Description

The AM2716B-250/BJA is an Electrically Programmable Read-Only Memory (EPROM) chip manufactured by AMD. EPROMs are a type of non-volatile memory that can be programmed and erased multiple times, making them useful for storing firmware, boot code, and other data that needs to be updated occasionally. The "250" in the part number indicates an access time of 250 nanoseconds.

Applications:

  • Storing firmware in embedded systems
  • Storing boot code in computers and other devices
  • Storing configuration data in programmable logic controllers (PLCs)
  • Storing character fonts in printers and other display devices
  • Storing game code in arcade machines and early video game consoles

Features

  • Non-volatile memory: Data is retained even when power is removed.
  • Electrically programmable: Data can be written to the chip using a programmer.
  • Erasable: Data can be erased using ultraviolet (UV) light.
  • Relatively fast access time (250ns).
  • Single 5V power supply.
  • TTL compatible inputs and outputs.

Benefits

  • Provides a reliable and cost-effective way to store firmware and other data.
  • Allows for easy updates of firmware and other data.
  • Offers a relatively fast access time for quick data retrieval.
  • Simple to interface with other digital circuits.

Additional Details

The AM2716B-250/BJA is a 16,384-bit (2048 x 8) EPROM. This means it can store 2048 bytes of data. It is packaged in a 24-pin DIP (Dual In-line Package). Programming is done using a dedicated EPROM programmer that applies specific voltages to the pins to write data into the memory cells. Erasure requires exposing the chip to UV light through a quartz window on the top of the package. The chip features tri-state outputs, allowing multiple memory chips to be connected to the same bus. It operates over a standard commercial temperature range. The “BJA” suffix likely refers to a specific package type or manufacturing revision. EPROMs have been largely replaced by EEPROMs and Flash memory in modern systems due to the inconvenience of UV erasure, but they are still encountered in older equipment and hobbyist projects.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess