Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Contact Plating Silver, Tin
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Schedule B 8542310000, 8542310000
Win Source Part Number 1015118-ALXC700EETH2VD C3
Categories Embedded - Microprocessors
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALXC700EETH2VD C3 CAD Model

Description

The ALXC700EETH2VD C3 is an embedded microprocessor that is manufactured by AMD.

  • Win Source Part Number: 1015118-ALXC700EETH2VD C3
  • Contact Plating: Silver and Tin
  • Mounting Type: SMD (SMT)
  • Case/Package: BGA
  • Popularity: Low
  • Alternative Parts (Cross-Reference): ALXC700EETH2VD C3ALXC700EETH2VD-C3 and ALXC700EETH2VDC3
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85°C
  • Supply and Demand Status: Shortage
  • HTSUS: 8542310000, 8542310000

You May Also Be Interested in

Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention