Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475817-100-K00210
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-K00210 CAD Model

Description

The 100-K00210 is an embedded GPU module from AMD, integrating the MXM (Mobile PCI Express Module) Embedded Radeon E6465 with a Type-A heatsink. This product is designed to offer high-quality graphical processing in a small footprint, suitable for thin and compact embedded systems. The Radeon E6465 GPU included in the module delivers efficient performance for graphics-intensive applications, while the integrated heatsink ensures optimal thermal management, maintaining system stability under load. This combination of performance and efficiency makes the 100-K00210 ideal for use in embedded applications such as digital signage, retail kiosks, and small form factor PCs. With support for multiple video outputs and energy-efficient operation, this module provides a versatile, reliable solution for enhancing the visual capabilities of embedded devices.

You May Also Be Interested in

Dell
Nvidia Quadro NVS 510 2GB 3.0 x16
Need more? Email Us
ECAD model for DELL 9NPC8 - Nvidia Quadro NVS 510 2GB 3.0 x16
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
ECAD model for DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
CISCO
TESLA A100, PASSIVE, 250W, 40GB.
Need more? Email Us
ECAD model for CISCO UCSC-GPU-A10 - TESLA A100, PASSIVE, 250W, 40GB.
CISCO
Cisco UCSC-GPU-VGXK1
Need more? Email Us
ECAD model for CISCO UCSC-GPU-VGXK1 - NVIDIA GRID K1
Dell
NVIDIA TESLA M60 16GB PCI-E X16 3.0 DUAL SLOT
Need more? Email Us
ECAD model for DELL VWYHN - NVIDIA TESLA M60 16GB PCI-E X16 3.0 DUAL SLOT
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W
Dell
Tesla V100 16GB GPU
Need more? Email Us
ECAD model for DELL VFJ45 - Tesla V100 16GB GPU
Dell
NVIDIA P5000 16GB 00MKC
Need more? Email Us
ECAD model for DELL 00MKC - NVIDIA P5000 16GB 00MKC
Dell
NVIDIA Tesla M60 GPU, PCIe (passive)
Need more? Email Us
ECAD model for DELL PK3RJ - NVIDIA Tesla M60 GPU, PCIe (passive)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention