Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475497-100-438182
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-438182 CAD Model

Description

AMD's Embedded Radeon E6465 LP Heatsink model is a compact, low-profile graphics card designed for embedded systems that demand high reliability and advanced graphics capabilities without the need for active cooling. With a passive heatsink, this GPU is ideal for environments where silent operation is critical, such as in medical imaging, digital signage, or kiosk applications. Despite its small footprint, it delivers robust performance to support multiple displays, offering a versatile solution for embedded solutions requiring efficient, high-quality visual performance with minimized power consumption. Its ease of integration and low-maintenance design make it a preferred choice for system integrators and OEMs.

You May Also Be Interested in

Dell
NVIDIA Grid K2 8GB
Need more? Email Us
ECAD model for DELL DHT18 - NVIDIA Grid K2 8GB
Dell
DELL NVIDIA Tesla P4
Need more? Email Us
ECAD model for DELL 489-BBCP - Tesla P4 8GB GDDR5
Dell
Nvidia Quadro 600 1GB PCI-e x16
Need more? Email Us
ECAD model for DELL 5YGHK - Nvidia Quadro 600 1GB PCI-e x16
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W
Dell
Matrox - F7011-0001 - 32MB PCI Video Card
Need more? Email Us
ECAD model for DELL G55MDDAP32DBF - Matrox - F7011-0001 - 32MB PCI Video Card
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 489-BBCQ - NVidia Tesla P100 GPU 16GB SXM2 250W
Dell
Tesla V100 16GB GPU
Need more? Email Us
ECAD model for DELL VFJ45 - Tesla V100 16GB GPU
CISCO
Cisco UCSC-GPU-VGXK1
Need more? Email Us
ECAD model for CISCO UCSC-GPU-VGXK1 - NVIDIA GRID K1
CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us
ECAD model for CISCO UCSC-GPU-K80 - Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention