Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475568-100-506115
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-506115 CAD Model

Description

The 100-506115 from AMD represents a significant step forward in professional-grade graphics solutions, tailored for designers, engineers, and architects who require precision and performance in their workflows. This graphics card is built around the AMD Radeon Pro WX 3200 chipset, offering 4GB of GDDR5 memory, which provides a reliable foundation for running CAD applications, 3D modeling software, and other design tools efficiently. Engineered to support up to four 4K displays simultaneously, this GPU offers expansive visual workspaces and superior display versatility. The Radeon Pro WX 3200 is optimized for low-power consumption without sacrificing performance, making it an ideal solution for professionals in search of a balance between energy efficiency and computational power. Furthermore, it supports advanced features such as DirectGMA and ECC memory, ensuring data accuracy and smooth data transfer workflows. Manufactured by AMD, a leader in the graphics card industry, the 100-506115 exemplifies the company's commitment to providing innovative solutions that meet the technical demands of professionals across various industries.

You May Also Be Interested in

Dell
Nvidia Quadro K420 1GB PCI-e 2.0 x16
Need more? Email Us
ECAD model for DELL F81MD - Nvidia Quadro K420 1GB PCI-e 2.0 x16
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 489-BBCQ - NVidia Tesla P100 GPU 16GB SXM2 250W
Dell
Nvidia Quadro NVS 300 512MB
Need more? Email Us
ECAD model for DELL 4M1WV - Nvidia Quadro NVS 300 512MB
Dell
NVIDIA Tesla M60 GPU, PCIe (passive)
Need more? Email Us
ECAD model for DELL PK3RJ - NVIDIA Tesla M60 GPU, PCIe (passive)
CISCO
ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Need more? Email Us
ECAD model for CISCO STRIX-GTX980-DC2OC - ASUS Geforce STRIX-GTX980-DC2OC-4GD5
CISCO
TESLA A30, PASSIVE, 180W, 24GB.
Need more? Email Us
ECAD model for CISCO UCSC-GPU-A30 - TESLA A30, PASSIVE, 180W, 24GB.
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL 699-2G183-0200-200 - Nvidia Tesla T4 16GB GPU
CISCO
TESLA A100, PASSIVE, 250W, 40GB.
Need more? Email Us
ECAD model for CISCO UCSC-GPU-A10 - TESLA A100, PASSIVE, 250W, 40GB.
Dell
Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Need more? Email Us
ECAD model for DELL 699-5H400-0500-500 - Nvidia Quadro GP100 16GB 3.0 x16 4096-bit

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention