EN
  • EN
  • DE

100-300000008H

Part No 100-300000008H
Manufacturer Amd
Catalog Graphics
Description AMD 100-300000008H Instinct MI210 Graphic Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475791-100-300000008H
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-300000008H CAD Model

Description

The AMD 100-300000008H, also known as the Instinct MI210, is a specialized graphic card tailored for high-performance computing (HPC) and artificial intelligence (AI) applications. It stands at the forefront of AMD's data center GPU offerings, engineered to tackle some of the most demanding computational challenges across research, scientific simulations, and machine learning workloads. This graphic card offers an exceptional balance of compute performance, memory bandwidth, and energy efficiency, making it an ideal selection for data centers and research institutions aiming to accelerate their HPC and AI ventures. The Instinct MI210 features cutting-edge technology designed to improve parallel processing capabilities and efficiency in executing complex calculations, essential in speeding up data analysis and model training times. AMD's commitment to open-source software and support for leading AI and HPC frameworks ensures seamless integration and optimization of the Instinct MI210 within existing infrastructures. For organizations pushing the boundaries of computational science and artificial intelligence, the AMD 100-300000008H Instinct MI210 graphic card promises to be a transformative asset, driving forward innovation and discovery.

You May Also Be Interested in

Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA TESLA P40 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA A100 80GB GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
Tesla V100 16GB GPU SXM2 NVLINK
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess