EN
  • EN
  • DE

100-000001079

Part No 100-000001079
Manufacturer Amd
Catalog CPU
Description Ryzen 3 PRO 4355G (4C 8T 3.8/4.0GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436655-100-000001079
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000001079 CAD Model

Description

The AMD Ryzen 3 PRO 4355G processor is a compact powerhouse designed for users seeking high performance in business and personal computing environments. Part of the AMD Ryzen 3 Processors Tray category, this CPU features four cores and eight threads, providing a solid foundation for multitasking and productivity. Engineered to operate at a base clock of 3.8 GHz with the capability to boost up to 4.0 GHz, it delivers quick and efficient performance for a wide range of applications. Manufactured by AMD Tray, the Ryzen 3 PRO 4355G incorporates advanced security features, making it ideal for sensitive and demanding workloads. Its excellent balance of power and efficiency, combined with robust integrated graphics, offers an adaptable solution for both professional and casual use, ensuring that users experience seamless operation whether they're working on business projects, browsing the internet, or enjoying multimedia content.

You May Also Be Interested in

Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess