Products specifications Report Issue?

Category CPU
Win Source Part Number 1436382-100-000000071A
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000071A CAD Model

Description

The 100-000000071A is part of AMD's Tray offering for the Ryzen 7 3700X CPU, a cornerstone in the AMD Ryzen 7 Processors Tray category. This 7nm based processor marks a significant step forward in efficiency and performance, featuring 8 cores and 16 threads with a base clock of 3.6GHz and a max boost clock of up to 4.4GHz. The Ryzen 7 3700X excels in gaming, content creation, and productivity tasks, powered by AMD's Zen 2 architecture which delivers exceptional IPC improvements and higher clock speeds. Manufactured by AMD Tray, it comes without integrated graphics, focusing purely on delivering outstanding CPU performance in a compact and efficient package. The 3700X's compatibility with modern DDR4 memory and PCIe 4.0 enhances its future-proof appeal, making it a compelling choice for enthusiasts and professionals alike.

You May Also Be Interested in

Supermicro
Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330302 - Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Supermicro
Intel E5-2603v3 1.6GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401844200 - Intel E5-2603v3 1.6GHz 6C 15M 85W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W
Supermicro
Intel E5-2620v3 2.40GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401831400 - Intel E5-2620v3 2.40GHz 6C 15M 85W
Intel
Core i5-1245U (12M Cache, up to 4.40 GHz) SRLFS
Need more? Email Us
ECAD model for FJ8071504826901
Supermicro
Intel E5606 2.13Ghz 4C 8M 80W
Need more? Email Us
ECAD model for SUPERMICRO AT80614007290AE - Intel E5606 2.13Ghz 4C 8M 80W
Supermicro
Intel E5-4627V4 2.60GHz 10C 25M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8066002330800 - Intel E5-4627V4 2.60GHz 10C 25M 135W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Supermicro
AMD 6282 2.60GHz 16C 16M 140W
Need more? Email Us
ECAD model for SUPERMICRO OS6282YETGGGU - AMD 6282 2.60GHz 16C 16M 140W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention