EN
  • EN
  • DE

100-000000063MPK

Part No 100-000000063MPK
Manufacturer Amd
Catalog CPU
Description Ryzen 7 5800X (8C 16T 3.8/4.7GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436311-100-000000063MPK
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000063MPK CAD Model

Description

The AMD Ryzen 7 5800X, part number 100-000000063MPK, represents a powerful component in the CPU category, under the subcategory of AMD Ryzen 7 Processors Tray. Manufactured by AMD MPK, it features an 8 core (8C) and 16 thread (16T) configuration, with a base clock speed of 3.8 GHz and a maximum boost clock of up to 4.7 GHz. This CPU is tailored for enthusiasts and gamers who demand high performance for intensive computing tasks, including gaming, content creation, and software development. The Ryzen 7 5800X is built on AMD’s Zen 3 architecture, offering substantial improvements in processing speed, energy efficiency, and overall computational power compared to its predecessors. Its compatibility with the latest PCIe and DDR4 technologies enables users to build cutting-edge systems with high-speed memory and storage options. Moreover, the processor's advanced thermal design ensures it operates efficiently under heavy loads without compromising performance.

You May Also Be Interested in

Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E5-2695v2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess