Products specifications Report Issue?

Category CPU
Win Source Part Number 1436214-100-000000010
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000010 CAD Model

Description

The 100-000000010 is part of AMD's prestigious line of Ryzen Threadripper processors, identified particularly as the Ryzen Threadripper 3960X. This processor is a powerhouse designed for users who need exceptional performance for professional-grade applications, such as 3D rendering, compiling large codebases, or editing high-resolution videos. It boasts 24 cores and 48 threads, enabling highly efficient multitasking and processing. The processor operates at a base clock speed of 3.8GHz and can turbo boost to 4.5GHz, offering a balance between performance and power efficiency. Being a 'Tray' variant, it typically comes without a standard retail packaging or a cooler, aimed at system builders or OEMs who prefer to customize their cooling solutions. It represents an excellent choice for building high-end workstations or servers that demand robust processing capabilities.

You May Also Be Interested in

Dell
Intel E3-1220V5 3.0GHz 4C 8M 80W
Need more? Email Us
ECAD model for DELL W5G6G - Intel E3-1220V5 3.0GHz 4C 8M 80W
Dell
Intel E4600 2.40GHz 2C 2M 65W
Need more? Email Us
ECAD model for DELL MP349 - Intel E4600 2.40GHz 2C 2M 65W
Dell
Intel Gold 6146 3.20MHz 12C 24.75M 165W
Need more? Email Us
ECAD model for DELL 72G1K - Intel Gold 6146 3.20MHz 12C 24.75M 165W
EMC
EMC CPU Heatsink
Need more? Email Us
ECAD model for EMC 022-000-196 - EMC CPU Heatsink
Dell
Intel Gold 6330 2.0GHz 28C 42M 205W
Need more? Email Us
ECAD model for DELL XNW1D - Intel Gold 6330 2.0GHz 28C 42M 205W
Dell
AMD EPYC 7351 2.40GHz 16C 64M 155W DELL LOCKED
Need more? Email Us
ECAD model for DELL PS7351BEAFWOF-DELL - AMD EPYC 7351 2.40GHz 16C 64M 155W DELL LOCKED
Dell
Intel SILVER4310 2.50GHz 12C 18M 120W
Need more? Email Us
ECAD model for DELL 338-CBWJ - Intel SILVER4310 2.50GHz 12C 18M 120W
Dell
Intel Gold 6336Y 2.4GHz 24C 36M 185W
Need more? Email Us
ECAD model for DELL J7DJN - Intel Gold 6336Y 2.4GHz 24C 36M 185W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL KVFM1 - Intel Platinum 8362 2.80GHz 32C 48M 265W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention