The QT2035PBKCD is a product manufactured by AMCC (Applied Micro Circuits Corporation), a company known for its communication and networking integrated circuits. While detailed specifications for this particular part number are not widely available publicly, understanding AMCC's typical product offerings can provide valuable insight. Based on the 'QT' prefix, it belongs to one of AMCC's established product lines, with '2035' likely indicating its family and 'PBKCD' specifying a particular configuration or revision.
Given AMCC's expertise, the QT2035PBKCD is most likely used in:
- Network interface cards (NICs)
- Storage area networks (SANs)
- Ethernet switches and routers
- Data center infrastructure
Features
Although a complete feature list requires access to the official datasheet, typical features of AMCC communication ICs often include:
- Support for high-speed Ethernet standards (e.g., 10 Gigabit Ethernet, 40 Gigabit Ethernet)
- Integrated TCP/IP offload engine (TOE)
- RDMA (Remote Direct Memory Access) support
- Virtualization capabilities (e.g., SR-IOV)
- Hardware-based security features (e.g., encryption/decryption)
- Power management features to reduce energy consumption
Benefits
Implementing the QT2035PBKCD in compatible systems could yield several benefits:
- Increased network throughput and reduced latency
- Reduced CPU utilization due to hardware offloading
- Improved scalability for virtualized environments
- Enhanced security for sensitive data
- Lower total cost of ownership (TCO) through energy efficiency
Detailed technical specifications, such as operating voltage, clock frequency, power consumption, and package type, are not readily available without the datasheet. Designers considering this part should contact AMCC or an authorized distributor to obtain the necessary documentation. It's also crucial to verify compatibility with the target platform and operating system.