The AMCC PPC460EX-SUA800T is a high-performance PowerPC 460EX embedded processor designed for demanding applications requiring significant processing power. It operates at a frequency of 800 MHz.
Applications
- High-performance networking
- Advanced storage systems
- High-end industrial automation
- Complex embedded systems
Features
- PowerPC 460EX core
- Operating frequency of 800 MHz
- Integrated memory controller supporting DDR2 SDRAM
- Multiple high-speed communication interfaces, including Gigabit Ethernet and PCIe
- On-chip peripherals for streamlined system integration
- Advanced power management features
Benefits
- Offers exceptional performance for demanding applications
- Reduces system cost through integrated peripherals
- Provides optimized power consumption for energy efficiency
- Simplifies system design with integrated memory and communication interfaces
- Enhances system reliability and stability
Technical Specifications
The PPC460EX-SUA800T incorporates the PowerPC 460EX core, known for its high clock speed and advanced features. It supports DDR2 memory interfaces, facilitating high-bandwidth memory access. The integrated Gigabit Ethernet and PCIe controllers enable high-speed connectivity. Additional communication interfaces allow for versatile system integration. The processor's advanced power management features optimize energy consumption. It is typically packaged in a BGA format for space-efficient designs.