EN
  • EN
  • DE

PPC405EP-3GB133C

Part No PPC405EP-3GB133C
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Description PowerPC 405EP Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279706-PPC405EP-3GB133C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EP-3GB133C CAD Model

Description

The AMCC PPC405EP-3GB133C is a PowerPC 405EP embedded processor. This processor is designed for a variety of embedded applications, offering a balance of performance, power efficiency, and cost. It's part of the PowerPC 400 series, which is a popular choice for networking, storage, and industrial control systems.

Applications

  • Network Interface Cards (NICs)
  • Storage controllers
  • Industrial automation systems
  • Embedded networking devices (routers, switches)
  • Printers and imaging devices

Features

  • PowerPC 405EP core: This core provides a solid foundation for general-purpose processing.
  • Clock speed of 133 MHz: This clock speed provides a reasonable level of performance for embedded tasks.
  • 32 KB Instruction Cache and 32 KB Data Cache: These caches help to reduce memory access latency, improving overall system performance.
  • Integrated Memory Controller: Simplifies memory interface and reduces external component count.
  • Peripheral Interfaces: Typically includes UARTs, Ethernet MAC, PCI, and other interfaces for connectivity and control.
  • Low power consumption: Designed for energy-efficient operation in embedded systems.

Benefits

  • Improved system performance: The PowerPC 405EP core and integrated caches enable faster execution of embedded applications.
  • Reduced system cost: The integrated peripherals and memory controller can help to reduce the number of external components required, lowering overall system cost.
  • Lower power consumption: The low-power design of the PPC405EP-3GB133C extends battery life in portable applications and reduces energy costs in stationary applications.
  • Simplified system design: The integrated peripherals and memory controller simplify system design and reduce development time.
  • Increased system reliability: The reduced component count and robust design of the PPC405EP-3GB133C contribute to increased system reliability.

Additional Details

The PPC405EP core is a 32-bit RISC processor known for its efficiency. The "3GB" likely relates to some configuration option during manufacture, but it does not appear to be a memory reference. The "133C" likely refers to the 133MHz clock speed and possibly a temperature rating (C likely indicating commercial temperature range). Further specific information can be found in the device's datasheet, including voltage requirements, package type, and detailed pinout information. It's important to consult the datasheet for detailed electrical and timing characteristics.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess