The Apollo256-KBR is an ultra-low-power microcontroller from Ambiq Micro, designed for energy-sensitive applications. Built on Ambiq's Subthreshold Power Optimized Technology (SPOT) platform, the Apollo256-KBR significantly reduces energy consumption while delivering ample processing power for a variety of applications.
Applications:
- Wearable devices (fitness trackers, smartwatches)
- Sensor hubs
- Remote controls
- IoT devices
- Medical devices (hearing aids, glucose monitors)
Features:
- 32-bit ARM Cortex-M4 processor with FPU
- Up to 48 MHz clock speed
- 256KB Flash memory
- 32KB SRAM
- Ultra-low power consumption
- Integrated RTC (Real-Time Clock)
- Extensive peripheral set: UART, SPI, I2C, ADC, GPIO
- Secure boot
Benefits:
- Extended battery life in portable devices
- Reduced energy costs in always-on applications
- Smaller form factor designs due to reduced power dissipation
- High performance for complex algorithms
- Simplified system design with integrated peripherals
Additional Details:
The Apollo256-KBR leverages Ambiq Micro's SPOT technology to minimize energy consumption. The Cortex-M4 processor provides efficient processing for a variety of algorithms, while the floating-point unit (FPU) accelerates mathematical operations. The large Flash and SRAM memory allows for the storage of complex code and data. The integrated RTC enables accurate timekeeping, even in low-power modes. The extensive peripheral set provides flexible connectivity options for a wide range of sensors and actuators. The secure boot feature ensures that only authorized code is executed on the device, protecting against malicious attacks.