EPF6010ATC100-2 FPGA
The EPF6010ATC100-2 by Altera Corporation (now part of Intel) is a high-performance FPGA (Field-Programmable Gate Array) designed for various digital circuit applications. Built on advanced CMOS technology, it offers flexibility and efficiency, making it a preferred choice for complex digital designs.
- Applications:
- Prototyping digital circuits
- Data processing systems
- Communication devices
- Embedded system designs
- Features and Benefits:
- High Density: Supports multiple I/O standards, facilitating integration in various projects.
- Low Power Consumption: Designed to maximize power efficiency, crucial for battery-operated applications.
- Flexible I/O Options: Enhances adaptability in a range of applications from automotive to telecommunications.
- Additional Details:
- Package Type: TQFP-100
- Operating Temperature Range: 0°C to 85°C
- Voltage: 3.3V core voltage