EN
  • EN
  • DE

SHM20-5,00

Part No SHM20-5,00
Manufacturer Altech corporation
Catalog Unclassified
Description PCB PLUG, PUSH-IN, 20 POLE, 5.00
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Altech Corporation
Series *
Package Bulk
Product Status Active
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1129973-SHM20-5,00
Ultra Librarian 3D Model Ultra Librarian SHM20-5,00 CAD Model

Description

The SHM20-5,00 is a terminal block manufactured by Altech Corporation. Terminal blocks like the SHM20 series are essential components in electrical and electronic systems, providing a secure and organized way to connect wires. They are widely used in industrial control panels, power distribution systems, and various other applications requiring reliable wire termination.

Applications

  • Industrial Control Panels: Used for connecting control and power wires within control panels.
  • Power Distribution Systems: Employed for terminating wires in power distribution blocks and panels.
  • HVAC Systems: Integrated into HVAC control systems for connecting sensors, actuators, and other components.
  • Lighting Control Systems: Used for connecting wires in lighting control panels and fixtures.
  • Telecommunications Equipment: Found in telecommunications equipment for terminating signal and power wires.

Features

  • Wire Gauge Range: Accommodates a specific range of wire gauges, typically from 26 AWG to 12 AWG.
  • Terminal Type: Screw clamp or spring clamp options are available, providing secure wire termination.
  • Voltage and Current Ratings: Rated for specific voltage and current levels, ensuring safe operation.
  • Material: Made from durable materials such as polyamide or polycarbonate, offering high insulation resistance.
  • Mounting: Designed for DIN rail mounting, allowing for easy installation in standard control cabinets.
  • Pitch: Features a specific terminal pitch (e.g., 5.00 mm), providing consistent spacing between terminals.

Benefits

  • Secure Wire Termination: Provides a reliable and secure connection for wires, preventing accidental disconnections.
  • Easy Installation: DIN rail mounting allows for quick and easy installation in control panels.
  • Organized Wiring: Helps to organize and manage wires within electrical systems, reducing clutter.
  • Safety: Rated for specific voltage and current levels, ensuring safe operation and preventing electrical hazards.
  • Durability: Made from high-quality materials, providing long-lasting performance in demanding environments.

Additional Details

The SHM20-5,00 terminal block is designed to provide a robust and reliable connection point for electrical wires. Its construction typically involves a plastic housing that provides insulation and protection, and a metal clamping mechanism (screw or spring) that secures the wire. The 5.00mm pitch ensures compatibility with other standard terminal blocks and accessories. Proper installation involves stripping the wire to the correct length, inserting it into the terminal, and tightening the screw or engaging the spring clamp. This ensures a secure and low-resistance electrical connection.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Lowest to $0.1640
Others
Lowest to $1.0095
Others
Lowest to $0.5454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess