EN
  • EN
  • DE

TEDE9-228B

Part No TEDE9-228B
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 364174-TEDE9-228B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEDE9-228B CAD Model

Description

The ALPS Electric TEDE9-228B is a high-performance encoder designed for precise rotary input control. It's part of the ALPS Electric encoder family, known for their reliability and accuracy in various applications.

Applications

  • Audio and video equipment: Volume control, menu navigation, and parameter adjustment in mixers, amplifiers, and editing consoles.
  • Industrial control panels: Precise setting of parameters in machinery and equipment.
  • Automotive navigation systems: User interface control for in-car entertainment and navigation.
  • Medical equipment: Parameter adjustment in diagnostic and therapeutic devices.
  • Home appliances: User interface input for setting timers, temperatures, and other functions.

Features

  • Rotary Encoder: Provides precise rotational input for control systems.
  • Compact Design: Suitable for applications where space is limited.
  • High Reliability: Designed for long-term, consistent performance.
  • Detent Mechanism: Offers tactile feedback to the user for each increment of rotation.
  • Long lifespan: Designed for a high number of rotational cycles.

Benefits

  • Precise Control: Enables accurate adjustment of parameters.
  • Intuitive User Interface: The detent mechanism provides tactile feedback, making it easy to use.
  • Durable and Reliable: Ensures consistent performance over a long period.
  • Space-Saving Design: Can be integrated into compact devices.
  • Enhanced User Experience: Tactile feedback enhances the user interface for a more enjoyable experience.

Additional Details

While specific electrical characteristics like resistance and voltage ratings require referencing the official ALPS Electric datasheet for the TEDE9-228B, generally these encoders operate at low voltages and currents, suitable for integration with microcontroller-based systems. The operating temperature range is typically wide enough to cover standard consumer and industrial environments. The detent torque and rotational life cycle are critical parameters to consider for specific application requirements. The encoder output is typically quadrature, allowing for accurate detection of direction and speed of rotation. The physical dimensions, shaft type, and mounting options are also crucial for design integration.

You May Also Be Interested in

Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess