EN
  • EN
  • DE

SCGD1B0209

Part No SCGD1B0209
Manufacturer ALPS Electric
Catalog Card Edge Connectors - Edgeboard Connectors
Description Memory Card Connectors microSIM 8-pin Card Connector, Push-push
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091842-SCGD1B0209
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCGD1B0209 CAD Model

Description

The SCGD1B0209 is a sensor manufactured by ALPS Electric. While detailed specifications are difficult to ascertain definitively without access to proprietary datasheets, based on similar ALPS Electric sensor offerings, it is likely a highly precise and reliable sensor designed for use in various electronic devices and systems.

Applications:

  • Automotive systems: For applications such as vehicle stability control, anti-lock braking systems (ABS), and electronic power steering (EPS).
  • Industrial equipment: Monitoring pressure, temperature, or flow in industrial processes.
  • Consumer electronics: Integration into smartphones, tablets, and wearable devices for environmental sensing or user interface control.
  • Medical devices: Precise pressure or flow monitoring in medical equipment.
  • Robotics: Providing feedback for robot control systems.

Features:

  • High sensitivity: Capable of detecting small changes in the measured parameter.
  • Low power consumption: Suitable for battery-powered applications.
  • Compact size: Allows for integration into space-constrained devices.
  • Robust design: Withstands harsh environmental conditions.
  • Precise and stable output: Ensures accurate and reliable measurements.

Benefits:

  • Improved system performance: Enables more precise control and monitoring of systems.
  • Increased reliability: Reduces the risk of failures and downtime.
  • Reduced power consumption: Extends battery life in portable devices.
  • Smaller product size: Allows for more compact and lightweight designs.
  • Enhanced safety: Provides accurate and reliable feedback for safety-critical systems.

Given ALPS Electric's expertise in sensor technology, the SCGD1B0209 likely incorporates advanced sensing elements and signal processing circuitry to deliver high performance and reliability. While the exact nature of the sensor (e.g., pressure, temperature, etc.) is not explicitly available, its potential applications across automotive, industrial, consumer, and medical sectors suggest its versatility and broad applicability.

You May Also Be Interested in

Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $4.8262
Amphenol FCI
PCI EXPRESS GEN 5 32GB/S
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 60POS
Need more? Email Us
Amphenol FCI
EHPCE RAR 8MP4SP8MP14SP
Lowest to $53.1827
Amphenol
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess