EN
  • EN
  • DE

RK12L1230C7Z

Part No RK12L1230C7Z
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 295522-RK12L1230C7Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK12L1230C7Z CAD Model

Description

The ALPS Electric RK12L1230C7Z is a rotary potentiometer designed for precise control in various electronic applications. It is characterized by its compact size and robust construction, making it suitable for use in space-constrained environments and applications requiring durability. This potentiometer is engineered to provide smooth and accurate adjustments, ensuring reliable performance over an extended lifespan.

Applications:

  • Audio equipment: Volume control in amplifiers, mixers, and other audio devices.
  • Consumer electronics: Setting adjustments in televisions, radios, and home entertainment systems.
  • Industrial controls: Fine-tuning parameters in machinery and process control equipment.
  • Automotive electronics: Adjusting settings in car audio systems and other vehicle control panels.
  • Medical devices: Calibration and adjustment controls in diagnostic and therapeutic equipment.

Features:

  • Rotary potentiometer: Allows for continuous adjustment of resistance.
  • Compact size: Space-saving design for integration into various devices.
  • Carbon resistive element: Provides a stable and reliable resistance value.
  • Long rotational life: Ensures durability and extended use.
  • Smooth operation: Offers precise and comfortable adjustment.

Benefits:

  • Precise control: Enables accurate adjustment of parameters in electronic circuits.
  • Reliable performance: Ensures consistent operation over time.
  • Durable construction: Withstands environmental stresses and mechanical wear.
  • Easy integration: Simplifies assembly into various devices.
  • Cost-effective: Provides a balance of performance and affordability.

The RK12L1230C7Z features a carbon resistive element, which ensures stable and reliable resistance values over a wide range of operating conditions. The potentiometer's mechanical design includes a smooth rotational mechanism, providing a tactile feel that enhances the user experience. The compact dimensions make it easy to integrate into densely populated circuit boards.

Technical Specifications:

  • Resistance value: Typically available in various resistance ranges (e.g., 10kΩ, 50kΩ, 100kΩ). Consult the datasheet for specific values.
  • Tolerance: Usually within ±20%.
  • Power rating: Typically 0.05W. Consult the datasheet for specific power rating.
  • Rotational life: Can withstand tens of thousands of rotational cycles.
  • Operating temperature range: Usually -10°C to +70°C.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess