EN
  • EN
  • DE

RK09711110EL

Part No RK09711110EL
Manufacturer ALPS Electric
Catalog Potentiometers, Variable Resistors
Description Res POT 10K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (33.3 X 9.5 X 11.35mm) Pin Panel Mount/Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Potentiometer
Depth 9.5 mm
Hole Diameter 7 mm
Lead Free Yes
Length 33.3 mm
Maximum Operating Temperature 70 °C
Military Standard Not
Min Operating Temperature -20 °C
Mount Panel, Through Hole
Number of Gangs 1
Number of Turns 1
Power Rating 50 mW
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Termination Pin
Tolerance 20 %
Type Potentiometer
Voltage Rating 50 V
Win Source Part Number 961013-RK09711110EL
Categories Potentiometers,Variable Resistors
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RK09711110EL CAD Model

Description

The ALPS Electric 961013-RK09711110EL is a potentiometer electronic component with a pin termination. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Termination: Pin
  • Voltage Rating: 50 V
  • Length: 33.3 mm
  • Tolerance: 20 percent
  • Military Standard: No
  • Composition: Potentiometer
  • Turns: Single
  • Resistance: 10 kΩ
  • Power Rating: 50 mW
  • Gang: Single
  • Hole Diameter: 7 mm
  • Suitable For: Potentiometers and Variable Resistors
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 70 °C
  • Depth: 9.5 mm
  • Lead-Free: Yes
  • Mounting: Panel, Through-Hole
  • RoHS: Compliant
  • Radiation Hardening: No

You May Also Be Interested in

Alps Alpine
RK09K1130AH1 Alps Alpine Potentiometers 10 KOhms20% datasheet, inventory, & pricing.
Lowest to $1.4553
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284
Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130
Nidec Copal Electronics
TRIMMER 1K OHM 0.25W GW TOP ADJ
Lowest to $2.7331
Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0359 $50.8975
60+ $1.6705 $100.2300
93+ $1.6183 $150.5019
128+ $1.5661 $200.4608
166+ $1.5139 $251.3074
222+ $1.3573 $301.3206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,238 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess