EN
  • EN
  • DE

RH03APAS3X

Part No RH03APAS3X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294454-RH03APAS3X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03APAS3X CAD Model

Description

The RH03APAS3X is a rotary potentiometer produced by ALPS Electric. This potentiometer is an electromechanical component designed to provide variable resistance within an electronic circuit via manual adjustment. The RH03APAS3X is part of the RH03A series, which is known for its reliability and versatility.

Applications

  • Audio Equipment: Used for volume control in amplifiers, mixers, and various audio processing devices.
  • Consumer Electronics: Employed in televisions, radios, and other household electronic devices for adjusting settings such as brightness and contrast.
  • Industrial Control Systems: Integrated into control panels and machinery for manual adjustment of parameters such as speed, temperature, and pressure.
  • Automotive Electronics: Used in car audio systems, climate control, and other automotive electronic systems for user-adjustable settings.
  • Musical Instruments: Incorporated in synthesizers, keyboards, and effects pedals for parameter control and sound shaping.

Features

  • Rotary Adjustment: Enables smooth and continuous adjustment of resistance by rotating the shaft.
  • Compact Size: Designed to fit into small electronic devices with limited space.
  • Carbon Composition Element: Offers a good balance of performance, cost-effectiveness, and reliability.
  • Long Rotational Life: Built to withstand frequent use and provide long-term durability.
  • Wide Range of Resistance Values: Available in various resistance values to meet the needs of different circuit designs.

Benefits

  • Precise Control: Allows for accurate and repeatable adjustment of parameters in electronic circuits.
  • User-Friendly Interface: Provides a simple and intuitive method for controlling device settings.
  • Cost-Effective Solution: Offers reliable performance at a reasonable price point.
  • Broad Application Range: Suitable for a wide variety of electronic devices and systems.
  • Durable Construction: Ensures consistent and dependable operation over its lifespan.

Additional Details

The rotational angle for RH03A series is typically around 300 degrees. The power rating is generally around 0.05W. Resistance tolerance typically ranges from ±20%. The operating temperature range is commonly -10°C to +70°C. The shaft is usually made of metal or durable plastic. Exact electrical and mechanical specifications should be obtained from the component's datasheet.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us
Qualcomm
Lowest to $11.4253
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess